Manufacturer: Semtech Corporation
Win Source Part Number: 1247012-SC4810BIMLTR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 16-VQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Forward Converter
Frequency - Switching: 50kHz ~ 1MHz
Control Features: Current Limit, Frequency Control, Ramp, Soft Start
Supply Voltage: 8.2 V ~ 15 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: SC4810
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 16-MLPQ (4x4)
Duty Cycle (Maximum): 85%
Alternative Parts (Cross-Reference): LM5026SD; UCC3808APW-2G4; UCC2808APWTR-2G4;
Introduction Date: May 05, 2004
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC REG CTRLR FWRD CONV 16MLP
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-MLPQ (4x4)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1247012-SC4810BIMLTRT | SC4810BIMLTRT | SC4810BIMLTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4810BIMLTRT | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Forward Converter | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Ramp, Soft Start | Internal Current Limit; Current Limit, Frequency Control, Ramp, Soft Start | |
| fsw | 50 to 1000 kHz | 50 to 1000 kHz | 50 to 1000 kHz |