Semtech Corp. 1100kHz MSOP DC-DC Converter IC SC4809CIMSTRT

Description
Switching Controller, Current-mode, 1100kHz Switching Freq-Max, BICMOS, PDSO10, ROHS COMPLIANT, MO-187BA, MSOP-10 Product overview: SC4809CIMSTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1100kHz, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1100kHz, MSOP, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC4809CIMSTRT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Switching Controller, Current-mode, 1100kHz Switching Freq-Max, BICMOS, PDSO10, ROHS COMPLIANT, MO-187BA, MSOP-10 Product overview: SC4809CIMSTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1100kHz, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1100kHz, MSOP, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC4809CIMSTRT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1100kHz MSOP DC-DC Converter IC - 715-SC4809CIMSTRT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1100kHz MSOP DC-DC Converter IC
715-SC4809CIMSTRT
1100kHz MSOP DC-DC Converter IC 715-SC4809CIMSTRT
Switching Controller, Current-mode, 1100kHz Switching Freq-Max, BICMOS, PDSO10, ROHS COMPLIANT, MO-187BA, MSOP-10 Product overview: SC4809CIMSTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1100kHz, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1100kHz, MSOP, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC4809CIMSTRT can be used for catalog matching and distributor lookup.

Switching Controller, Current-mode, 1100kHz Switching Freq-Max, BICMOS, PDSO10, ROHS COMPLIANT, MO-187BA, MSOP-10 Product overview: SC4809CIMSTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1100kHz, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1100kHz, MSOP, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC4809CIMSTRT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-SC4809CIMSTRT
Product Name 1100kHz MSOP DC-DC Converter IC
Package Type Other; MSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1231225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details
Buck 2.7V 5.5V Step-Down DC-DC Converter IC - 132-LMZ10500SH/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Module
Output Voltage 3.6 volts
Input Voltage 5.5 volts
View Details
2 suppliers