Manufacturer: Semtech Corporation
Win Source Part Number: 064249-SC4809AIMSTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Flyback, Forward Converter
Frequency - Switching: 50kHz to 1MHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 4.2 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 064249-SC4809AIMSTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4809AIMSTR |
| Configuration / Function | Flyback, Forward Converter |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 10-MSOP |
| Life Cycle Stage | Maturity; Active |