Manufacturer: Semtech Corporation
Win Source Part Number: 1094821-SC4808BIMSTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 50kHz to 1MHz
Control Features: Current Limit, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 4.33 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 10-MSOP
IC REG CTRLR MULT TOP 10MSOP
IC REG CTRLR MULT TOP 10MSOP
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 10-MSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1094821-SC4808BIMSTRT | SC4808BIMSTRT-ND | SC4808BIMSTRT | SC4808BIMSTRT | SC4808BIMSTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4808BIMSTRT | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Full-Bridge, Half-Bridge, Push-Pull | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; 10-MSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Life Cycle Stage | Maturity; Active | Removed | Removed; Obsolete | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control | Internal Current Limit; Current Limit, Frequency Control |