Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4808BIMSTR SC4808BIMSTR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064248-SC4808BIMSTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 50kHz to 1MHz Control Features: Current Limit, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 10-MSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4.33 V to 18 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064248-SC4808BIMSTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 50kHz to 1MHz Control Features: Current Limit, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 10-MSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4.33 V to 18 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4808BIMSTR - 064248-SC4808BIMSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4808BIMSTR
064248-SC4808BIMSTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4808BIMSTR 064248-SC4808BIMSTR
Manufacturer: Semtech Corporation Win Source Part Number: 064248-SC4808BIMSTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 50kHz to 1MHz Control Features: Current Limit, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 10-MSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4.33 V to 18 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Semtech Corporation
Win Source Part Number: 064248-SC4808BIMSTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 50kHz to 1MHz
Control Features: Current Limit, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 4.33 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 064248-SC4808BIMSTR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4808BIMSTR
Configuration / Function Full-Bridge, Half-Bridge, Push-Pull
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - CY39C031WQN-G-312-JNEFE1 - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Special Features Multiple Outputs
VIN 2.5 to 5.5 volts
View Details
3 suppliers
Voltage Controllers - 1896938 - RS Components, Ltd.
Specs
Configuration / Function Buck
Package Type Other; μmax
IOUT 10 amps
View Details