Semtech Corp. Electrical Parts - SC4808B-1MSTRT SC4808B-1MSTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1247008-SC4808B-1MST RT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 50kHz ~ 1MHz Control Features: Current Limit, Frequency Control Supply Voltage: 4.26 V ~ 16 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: SC4808B-1 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semtech.com Manufacturer Package: 10-MSOP Duty Cycle (Maximum): 49% Introduction Date: January 11, 2006 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1247008-SC4808B-1MST RT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 50kHz ~ 1MHz Control Features: Current Limit, Frequency Control Supply Voltage: 4.26 V ~ 16 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: SC4808B-1 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semtech.com Manufacturer Package: 10-MSOP Duty Cycle (Maximum): 49% Introduction Date: January 11, 2006 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SC4808B-1MSTRT - 1247008-SC4808B-1MSTRT - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SC4808B-1MSTRT
1247008-SC4808B-1MSTRT
Electrical Parts - SC4808B-1MSTRT 1247008-SC4808B-1MSTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1247008-SC4808B-1MST RT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 50kHz ~ 1MHz Control Features: Current Limit, Frequency Control Supply Voltage: 4.26 V ~ 16 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: SC4808B-1 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semtech.com Manufacturer Package: 10-MSOP Duty Cycle (Maximum): 49% Introduction Date: January 11, 2006 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1247008-SC4808B-1MSTRT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 50kHz ~ 1MHz
Control Features: Current Limit, Frequency Control
Supply Voltage: 4.26 V ~ 16 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: SC4808B-1
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 10-MSOP
Duty Cycle (Maximum): 49%
Introduction Date: January 11, 2006
ECCN: EAR99
Country of Origin: Malaysia
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1247008-SC4808B-1MSTRT
Product Name Electrical Parts - SC4808B-1MSTRT
Unlock Full Specs
to access all available technical data