Manufacturer: Semtech Corporation
Win Source Part Number: 712074-SC4806MLTRT
Packaging: Tape and Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Frequency Control, Ramp, Soft Start
Supply Voltage: 7.4V ~ 8.6V
Output Configuration: Positive, Isolation Capable
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 12-MLPQ (4x4)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 12-VQFN Exposed Pad
Duty Cycle (Maximum): 49%
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Switching Frequency: 50kHz ~ 1MHz
Buck Regulator Positive, Isolation Capable Output Step-Down DC-DC Controller IC 12-MLPQ (4x4)
Buck Regulator Positive, Isolation Capable Output Step-Down DC-DC Controller IC 12-MLPQ (4x4)
IC REG CTRLR BUCK 12MLPQ
Switching Controllers MILTIFUCTION DOUBLE
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 712074-SC4806MLTRT | SC4806MLTRT-ND | SC4806MLTRT | SC4806MLTRT | SC4806MLTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4806MLTRT | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; 12-VQFN Exposed Pad | Other; 12-VQFN Exposed Pad | Other; 12-VQFN Exposed Pad | ||
| Special Features | Internal Current Limit; Current Limit, Frequency Control, Ramp, Soft Start | Internal Current Limit; Current Limit, Frequency Control, Ramp, Soft Start | |||
| fsw | 50 to 1000 kHz | 50 to 1000 kHz | 50 to 1000 kHz | 50 to 1000 kHz |