Semtech Corp. 3.1A DC-DC Converter IC SC470IMLTRT

Description
Switching Controller, Voltage-mode, 3.1A, 4 X 4 MM, ROHS COMPLIANT, MLPQ-16 Product overview: SC470IMLTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1A, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC470IMLTRT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Switching Controller, Voltage-mode, 3.1A, 4 X 4 MM, ROHS COMPLIANT, MLPQ-16 Product overview: SC470IMLTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1A, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC470IMLTRT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.1A DC-DC Converter IC
715-SC470IMLTRT
3.1A DC-DC Converter IC 715-SC470IMLTRT
Switching Controller, Voltage-mode, 3.1A, 4 X 4 MM, ROHS COMPLIANT, MLPQ-16 Product overview: SC470IMLTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1A, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC470IMLTRT can be used for catalog matching and distributor lookup.

Switching Controller, Voltage-mode, 3.1A, 4 X 4 MM, ROHS COMPLIANT, MLPQ-16 Product overview: SC470IMLTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1A, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC470IMLTRT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-SC470IMLTRT
Product Name 3.1A DC-DC Converter IC
Package Type Other; VQFN
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1227465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details
DCP020507 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020507U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 6.65 to 7.35 volts
View Details
2 suppliers