Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC470IMLTRT SC470IMLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 114472-SC470IMLTRT Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Current Limit, Enable, On Time Control, Power Good Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MLPQ (4x4) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 114472-SC470IMLTRT Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Current Limit, Enable, On Time Control, Power Good Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MLPQ (4x4) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC470IMLTRT - 114472-SC470IMLTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC470IMLTRT
114472-SC470IMLTRT
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC470IMLTRT 114472-SC470IMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 114472-SC470IMLTRT Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Current Limit, Enable, On Time Control, Power Good Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MLPQ (4x4) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 114472-SC470IMLTRT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Current Limit, Enable, On Time Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MLPQ (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - SC470IMLTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SC470IMLTRT
DC DC Switching Controllers SC470IMLTRT
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLPQ (4x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLPQ (4x4)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - SC470IMLTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SC470IMLTRT
PMIC - Voltage Regulators - DC DC Switching Controllers SC470IMLTRT
IC REG CTRLR BUCK 16-MLPQ

IC REG CTRLR BUCK 16-MLPQ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 114472-SC470IMLTRT SC470IMLTRT SC470IMLTRT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC470IMLTRT DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 16-MLPQ (4x4) Other; 16-VQFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - CHL8225-03CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz
View Details
4 suppliers
LM22672-Q1 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22672QMRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers