Manufacturer: Semtech Corporation
Win Source Part Number: 1094817-SC4626ZSKTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 2.9V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Switching Regulator, Voltage-mode, 1A, 3000kHz Switching Freq-Max, PDSO5, ROHS COMPLIANT, SOT-23, 5 PIN Product overview: SC4626ZSKTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 3000kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 3000kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC4626ZSKTRT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG BUCK 3.3V 1A SOT23-5
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A SC-74A, SOT-753
IC REG BUCK 3.3V 1A SOT23-5
IC REG BUCK 3.3V 1A SOT23-5
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A SC-74A, SOT-753
IC REG BUCK 3.3V 1A SOT23-5
IC REG BUCK 3.3V 1A SOT23-5
Switching Voltage Regulators SINGLE 1.5A WIMAX SWITCHER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1094817-SC4626ZSKTRT | 739-SC4626ZSKTRT | SC4626ZSKTRT | 600-SC4626ZSKTRTDKR-ND | SC4626ZSKTRT | SC4626ZSKTRT | SC4626ZSKTRT | SC4626ZSKTRT | SC4626ZSKTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC4626ZSKTRT | 1A 3000kHz SOT-23 Voltage Regulator IC | Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | ||||
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | |||||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |