IC REG BUCK 1.3V 1A SOT23-5
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 1A SC-74A, SOT-753
Switching Voltage Regulators SINGLE 1.5A WIMAX SWITCHER
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC4626FSKTRT | SC4626FSKTRT | SC4626FSKTRT |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| IOUT | 1 amps | 1 amps | |
| fsw | 2500 kHz | 2500 kHz | |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 |