Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG BUCK 1.28V 1A SOT23-5
Buck Switching Regulator IC Positive Fixed 1.28V 1 Output 1A SC-74A, SOT-753
Switching Voltage Regulators SINGLE 1.5A WIMAX SWITCHER
| Richardson RFPD | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC4626ESKTRT | SC4626ESKTRT | SC4626ESKTRT | SC4626ESKTRT |
| Product Name | Voltage Regulator | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| IOUT | 1 amps | 1 amps | ||
| fsw | 2500 kHz | 2500 kHz | ||
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 |