Buck Switching Regulator IC Positive Fixed 1V 1 Output 1A SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 1V 1 Output 1A SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 1V 1 Output 1A SC-74A, SOT-753
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Switching Regulator, Voltage-mode, 1A, 3000kHz Switching Freq-Max, PDSO5, ROHS COMPLIANT, SOT-23, 5 PIN Product overview: SC4626ASKTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 3000kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 3000kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC4626ASKTRT can be used for catalog matching and distributor lookup.
IC REG BUCK 1V 1A SOT23-5
Buck Switching Regulator IC Positive Fixed 1V 1 Output 1A SC-74A, SOT-753
IC REG BUCK 1V 1A SOT23-5
Switching Voltage Regulators SINGLE 1.5A WIMAX SWITCHER
IC REG BUCK 1V 1A SOT23-5
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC4626ASKDKR-ND | SC4626ASKTRT | 739-SC4626ASKTRT | SC4626ASKTRT | SC4626ASKTRT | SC4626ASKTRT | SC4626ASKTRT | SC4626ASKTRT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator | 1A 3000kHz SOT-23 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||||
| Special Features | Synchronous Rectification | |||||||
| Output Voltage | 1 volts | 1 volts | 1 volts | 1 to ? volts | 1 volts |