Semtech Corp. 1000kHz DC-DC Converter IC SC461ULTRT

Description
Switching Controller, Voltage-mode, 1000kHz Switching Freq-Max, PQCC20 Product overview: SC461ULTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1000kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC461ULTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Controller, Voltage-mode, 1000kHz Switching Freq-Max, PQCC20 Product overview: SC461ULTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1000kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC461ULTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000kHz DC-DC Converter IC
715-SC461ULTRT
1000kHz DC-DC Converter IC 715-SC461ULTRT
Switching Controller, Voltage-mode, 1000kHz Switching Freq-Max, PQCC20 Product overview: SC461ULTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1000kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC461ULTRT can be used for catalog matching and distributor lookup.

Switching Controller, Voltage-mode, 1000kHz Switching Freq-Max, PQCC20 Product overview: SC461ULTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1000kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC461ULTRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-SC461ULTRT
Product Name 1000kHz DC-DC Converter IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1226975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
DCR021205 Miniature, 2W Isolated Regulated DC/DC Converters - DCR021205P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,2W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers