Semtech Corp. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers SC461ULTRT

Description
Win Source Part Number: 981469-SC461ULTRT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-MLPQ-UT (3x3) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: 600-SC461ULTRTTR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 981469-SC461ULTRT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-MLPQ-UT (3x3) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: 600-SC461ULTRTTR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 981469-SC461ULTRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
981469-SC461ULTRT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 981469-SC461ULTRT
Win Source Part Number: 981469-SC461ULTRT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-MLPQ-UT (3x3) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: 600-SC461ULTRTTR Product Status: Obsolete

Win Source Part Number: 981469-SC461ULTRT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-MLPQ-UT (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: 600-SC461ULTRTTR
Product Status: Obsolete

Buy Now Datasheet
DC DC Switching Controllers - 600-SC461ULTRTTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
600-SC461ULTRTTR-ND
DC DC Switching Controllers 600-SC461ULTRTTR-ND
Regulator Output DC-DC Controller IC 20-MLPQ-UT (3x3)

Regulator Output DC-DC Controller IC 20-MLPQ-UT (3x3)

Buy Now Datasheet
DC DC Switching Controllers - SC461ULTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SC461ULTRT
DC DC Switching Controllers SC461ULTRT
Regulator Output DC-DC Controller IC 20-MLPQ-UT (3x3)

Regulator Output DC-DC Controller IC 20-MLPQ-UT (3x3)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SC461ULTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SC461ULTRT
PMIC - Voltage Regulators - DC DC Switching Controllers SC461ULTRT
IC REGULATOR BUCK 20-MLPQ

IC REGULATOR BUCK 20-MLPQ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 981469-SC461ULTRT 600-SC461ULTRTTR-ND SC461ULTRT SC461ULTRT
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; Tape & Reel (TR) Other; 20-VFQFN Exposed Pad Other; 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear + Switching - CY39C031WQN-G-232-JNEFE1 - Lingto Electronic Limited
Specs
Package Type Other; 28-WFQFN Exposed Pad
fsw 3000 kHz
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AN-12 - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details
1.8A 600kHz Voltage Regulator IC - 739-LM22675MRE-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOP
Output Voltage 37 volts
IOUT 1 amps
View Details
2 suppliers