Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4612MLTRT SC4612MLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 893801-SC4612MLTRT Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 12-MLPD (4x3) Package: Reel - TR Package: 12-VFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 28V Categories: Integrated Circuits (ICs) Case / Package: 12-MLPD (4x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 893801-SC4612MLTRT Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 12-MLPD (4x3) Package: Reel - TR Package: 12-VFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 28V Categories: Integrated Circuits (ICs) Case / Package: 12-MLPD (4x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4612MLTRT - 893801-SC4612MLTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4612MLTRT
893801-SC4612MLTRT
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4612MLTRT 893801-SC4612MLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 893801-SC4612MLTRT Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 12-MLPD (4x3) Package: Reel - TR Package: 12-VFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 28V Categories: Integrated Circuits (ICs) Case / Package: 12-MLPD (4x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Semtech Corporation
Win Source Part Number: 893801-SC4612MLTRT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 12-MLPD (4x3)
Package: Reel - TR
Package: 12-VFDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 28V
Categories: Integrated Circuits (ICs)
Case / Package: 12-MLPD (4x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
DC DC Switching Controllers - SC4612MLTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SC4612MLTRT
DC DC Switching Controllers SC4612MLTRT
Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-MLPD (4x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-MLPD (4x3)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SC4612MLTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SC4612MLTRT
PMIC - Voltage Regulators - DC DC Switching Controllers SC4612MLTRT
IC REG CTLR SYNC BUCK 12MLPD

IC REG CTLR SYNC BUCK 12MLPD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 893801-SC4612MLTRT SC4612MLTRT SC4612MLTRT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4612MLTRT DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; 12-MLPD (4x3) Other; 12-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Voltage Type Fixed; Transistor Driver
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908023 - RS Components, Ltd.
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - LM22670MRE-ADJ/J7002407 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details