Semtech Corp. Custom Parts - Custom Parts (S - T) - SC4611ITSTRT SC4611ITSTRT

Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132288-SC4611ITSTRT Operating Supply Voltage: 6.5 V Number of Pins: 20 Number of Outputs: 1 Output Current: 2 A Categories: Custom Parts Case / Package: TSSOP Max Input Voltage: 30 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Switching Frequency: 1 MHz Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 2 A Min Input Voltage: 4.5 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132288-SC4611ITSTRT Operating Supply Voltage: 6.5 V Number of Pins: 20 Number of Outputs: 1 Output Current: 2 A Categories: Custom Parts Case / Package: TSSOP Max Input Voltage: 30 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Switching Frequency: 1 MHz Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 2 A Min Input Voltage: 4.5 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SC4611ITSTRT - 1132288-SC4611ITSTRT - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SC4611ITSTRT
1132288-SC4611ITSTRT
Custom Parts - Custom Parts (S - T) - SC4611ITSTRT 1132288-SC4611ITSTRT
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132288-SC4611ITSTRT Operating Supply Voltage: 6.5 V Number of Pins: 20 Number of Outputs: 1 Output Current: 2 A Categories: Custom Parts Case / Package: TSSOP Max Input Voltage: 30 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Switching Frequency: 1 MHz Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 2 A Min Input Voltage: 4.5 V Max Operating Temperature: 85 °C

Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132288-SC4611ITSTRT
Operating Supply Voltage: 6.5 V
Number of Pins: 20
Number of Outputs: 1
Output Current: 2 A
Categories: Custom Parts
Case / Package: TSSOP
Max Input Voltage: 30 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Switching Frequency: 1 MHz
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 2 A
Min Input Voltage: 4.5 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1132288-SC4611ITSTRT
Product Name Custom Parts - Custom Parts (S - T) - SC4611ITSTRT
Unlock Full Specs
to access all available technical data