Manufacturer: Semtech Corporation
Win Source Part Number: 803946-SC4595TSKTRT
Packaging: Reel
Part Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Switching Regulator IC Output
IC REG BOOST ADJ TSOT23
IC REG BOOST ADJ TSOT23
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 803946-SC4595TSKTRT | SC4595TSKTRT | SC4595TSKTRT | SC4595TSKTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC4595TSKTRT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | Removed |