LED Driver, 1-Segment, 2 X 2 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPD-8 Product overview: SC4538ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC4538ULTRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 113387-SC4538ULTRT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 800kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 5 V to 38 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLPD-UT (2x2)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.8V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC LED DRVR RGLTR PWM 30MA 8MLPD
IC LED DRVR RGLTR DIM 30MA 8MLPD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-SC4538ULTRT | 113387-SC4538ULTRT | SC4538ULTRT | SC4538ULTRT |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - SC4538ULTRT | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Output Voltage | 38 volts | 5 to 38 volts | ||
| Number of Channels | 1 # | |||
| Form Factor | Intgrated Circuit (IC) | |||
| Input Voltage | 2.8 volts | 2.8 to 5.5 volts |