DC/DC Controller, 30V In, 300mA Out, Current-Mode, SW Reg Product overview: SC4530WLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30V, 300mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC4530WLTRT can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 1.232V 1 Output 300mA 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.232V 1 Output 300mA 8-WFDFN Exposed Pad
Manufacturer: Semtech Corporation
Win Source Part Number: 1094811-SC4530WLTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLPD-W (3x2)
Purpose: Step-Down
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.232V
Maximum Output Voltage: 28.8V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Buck Switching Regulator IC Positive Adjustable 1.232V 1 Output 300mA 8-WFDFN Exposed Pad
Switching Voltage Regulators LOW IQ BUCK REG
IC REG BUCK ADJ 300MA 8MLPD
IC REG BUCK ADJ 300MA 8MLPD
IC REG BUCK ADJ 300MA 8MLPD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-SC4530WLTRT | SC4530WLTRTTR-ND | 1094811-SC4530WLTRT | SC4530WLTRT | SC4530WLTRT | SC4530WLTRT | SC4530WLTRT | SC4530WLTRT |
| Product Name | 30V 300mA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC4530WLTRT | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Output Voltage | 12 volts | 1.23 to 28.8 volts | 1.23 volts | 1.23 to 28.8 volts | 1.23 volts | 1.23 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | Buck |