Semtech Corp. Dc/dc Conv, Buck, 1.3Mhz, 105Deg C; Topology Semtech SC4525ESETRT

Description
DC/DC CONV, BUCK, 1.3MHZ, 105DEG C; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:28V; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:3A; Switching Frequency:1.3MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 1.3MHZ, 105DEG C; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:28V; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:3A; Switching Frequency:1.3MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1.3Mhz, 105Deg C; Topology Semtech - 94AC8152 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.3Mhz, 105Deg C; Topology Semtech
94AC8152
Dc/dc Conv, Buck, 1.3Mhz, 105Deg C; Topology Semtech 94AC8152
DC/DC CONV, BUCK, 1.3MHZ, 105DEG C; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:28V; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:3A; Switching Frequency:1.3MHz; Product Range:- RoHS Compliant: Yes

DC/DC CONV, BUCK, 1.3MHZ, 105DEG C; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:28V; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:3A; Switching Frequency:1.3MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
S-Down Switching Reg Semtech - 56Y1681 - Newark, An Avnet Company
Chicago, IL, United States
S-Down Switching Reg Semtech
56Y1681
S-Down Switching Reg Semtech 56Y1681
S-DOWN SWITCHING REG

S-DOWN SWITCHING REG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 94AC8152 56Y1681
Product Name Dc/dc Conv, Buck, 1.3Mhz, 105Deg C; Topology Semtech S-Down Switching Reg Semtech
Frequency 1.3MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Analog - MTLT1033QK - Micross Components, Inc.
Micross Components, Inc.
View Details