Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-SOIC (0.154", 3.90mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | SC4525CSETRT-A0 |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |
| Life Cycle Stage | Removed; Obsolete |
| Output Voltage | 1 to 28 volts |