Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC4525A SC4525A

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1246997-SC4525A Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1246997-SC4525A Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC4525A - 1246997-SC4525A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC4525A
1246997-SC4525A
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC4525A 1246997-SC4525A
Manufacturer: Semtech Corporation Win Source Part Number: 1246997-SC4525A Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1246997-SC4525A
Manufacturer Homepage: www.semtech.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1246997-SC4525A
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC4525A
Unlock Full Specs
to access all available technical data

Similar Products

40V Input, 3A, 2Mhz Sr Buck - A8654KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
9 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AN - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details
DC DC Switching Controllers - CHL8326-20CRT - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; PWM
Package Type Other; 48-VFQFN Exposed Pad
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Voltage Regulators - 276996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; WLCSP-6-P6
IOUT 0.5000 amps
View Details