Switching Regulator/Controller
Manufacturer: Semtech Corporation
Win Source Part Number: 064242-SC451ITSTRT
Packaging: Reel - TR
Applications: Controller, Intel IMVP-4, IMVP-4+
Mounting: SMD (SMT)
Voltage - Input: 3 V to 30 V
Number of Outputs: 1
Family Name: SC451
Output Voltage: 0.7 V to 1.708 V
Categories: Integrated Circuits
Status: Active
Case / Package: 28-TSSOP
Introduction Date: May 28, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC REG CTRLR IMVP-4 1OUT 28TSSOP
Switching Controllers SINGLE PHASE PWR SUPPLY CONTLR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-SC451ITSTRT | 064242-SC451ITSTRT | SC451ITSTRT | SC451ITSTRT |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Special Purpose - SC451ITSTRT | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; TSSOP | SSOP; Other; 28-TSSOP |