Semtech Corp. PMIC - PMIC - Voltage Regulators - Special Purpose - SC451ITSTR SC451ITSTR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064241-SC451ITSTR Packaging: Reel - TR Applications: Controller, Intel IMVP-4, IMVP-4+ Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Output Voltage: 0.7 V to 1.708 V Categories: Integrated Circuits Status: Active Case / Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064241-SC451ITSTR Packaging: Reel - TR Applications: Controller, Intel IMVP-4, IMVP-4+ Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Output Voltage: 0.7 V to 1.708 V Categories: Integrated Circuits Status: Active Case / Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - SC451ITSTR - 064241-SC451ITSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SC451ITSTR
064241-SC451ITSTR
PMIC - PMIC - Voltage Regulators - Special Purpose - SC451ITSTR 064241-SC451ITSTR
Manufacturer: Semtech Corporation Win Source Part Number: 064241-SC451ITSTR Packaging: Reel - TR Applications: Controller, Intel IMVP-4, IMVP-4+ Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Output Voltage: 0.7 V to 1.708 V Categories: Integrated Circuits Status: Active Case / Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 064241-SC451ITSTR
Packaging: Reel - TR
Applications: Controller, Intel IMVP-4, IMVP-4+
Mounting: SMD (SMT)
Voltage - Input: 3 V to 30 V
Number of Outputs: 1
Output Voltage: 0.7 V to 1.708 V
Categories: Integrated Circuits
Status: Active
Case / Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-SC451ITSTR
Power Management IC 750-SC451ITSTR
IC PWR SUPPLY CTLR 1PH 8SOIC Product overview: SC451ITSTR from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC451ITSTR can be used for catalog matching and distributor lookup.

IC PWR SUPPLY CTLR 1PH 8SOIC Product overview: SC451ITSTR from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC451ITSTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 064241-SC451ITSTR 750-SC451ITSTR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - SC451ITSTR Power Management IC
Package Type SSOP; Other; 28-TSSOP Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADM8660AR - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24050DSQT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details