Switching Regulator, Current-mode, 3A, 700kHz Switching Freq-Max, PDSO8, ROHS COMPLIANT, MS-012BA, SOP-8 Product overview: SC4518HSETRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 700kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC4518HSETRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 028148-SC4518HSETRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC-EP
Purpose: Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 20.4V
Minimum Input Voltage: 4.4V
Alternative Parts (Cross-Reference): LT1374CT7-5#PBF; AP3503EMP-G1; MCP16323T-500E/NG;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJUSTABLE 2A 8SOIC
IC REG BUCK ADJUSTABLE 2A 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-SC4518HSETRT | 028148-SC4518HSETRT | SC4518HSETRT | SC4518HSETRT | SC4518HSETRT |
| Product Name | 3A 700kHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC4518HSETRT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Output Voltage | 20.4 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 20.4 volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |
| VIN | 24 volts | 24 volts | 4.4 to 24 volts | ||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz | 600 kHz |