Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091579-SC4517AIMS18
Packaging: Cut Tape
Mounting: SMD (SMT)
Number of Pins: 8
Output Current: 1.5 A
Output Voltage: 1.8 V
Categories: OEM Parts( S )
Case / Package: MSOP
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Switching Frequency: 1.6 MHz
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1091579-SC4517AIMS18TRT |
| Product Name | OEM Parts - OEM Parts ( S ) - SC4517AIMS18TRT |