Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1142571-SC4517AIML33
Packaging: Tape and Reel
Output Type: Fixed
Number of Pins: 8
Number of Outputs: 1
Output Current: 1.5 A
Output Voltage: 3.3 V
Categories: Custom Parts
Max Input Voltage: 16 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1142571-SC4517AIML33TRT |
| Product Name | Custom Parts - Custom Parts (S - T) - SC4517AIML33TRT |