Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982011-SC4517AIML25T
Number of Pins: 8
Output Current: 1.5 A
Output Voltage: 2.5 V
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 982011-SC4517AIML25TRT |
| Product Name | OEM Parts - OEM Parts ( S ) - SC4517AIML25TRT |