Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4510ITSTRT SC4510ITSTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064237-SC4510ITSTRT Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 100kHz to 1MHz Control Features: Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 16 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064237-SC4510ITSTRT Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 100kHz to 1MHz Control Features: Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 16 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4510ITSTRT - 064237-SC4510ITSTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4510ITSTRT
064237-SC4510ITSTRT
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4510ITSTRT 064237-SC4510ITSTRT
Manufacturer: Semtech Corporation Win Source Part Number: 064237-SC4510ITSTRT Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 100kHz to 1MHz Control Features: Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 16 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Semtech Corporation
Win Source Part Number: 064237-SC4510ITSTRT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
DC DC Switching Controllers - SC4510ITSTRT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
SC4510ITSTRT-ND
DC DC Switching Controllers SC4510ITSTRT-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - SC4510ITSTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
SC4510ITSTRT
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers SC4510ITSTRT
IC REG CTRLR BUCK 20TSSOP

IC REG CTRLR BUCK 20TSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Controllers - SC4510ITSTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SC4510ITSTRT
PMIC - Voltage Regulators - DC DC Switching Controllers SC4510ITSTRT
IC REG CTRLR BUCK 20TSSOP

IC REG CTRLR BUCK 20TSSOP

Supplier's Site Datasheet
DC DC Switching Controllers - SC4510ITSTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SC4510ITSTRT
DC DC Switching Controllers SC4510ITSTRT
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 064237-SC4510ITSTRT SC4510ITSTRT-ND SC4510ITSTRT SC4510ITSTRT SC4510ITSTRT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4510ITSTRT DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 20-TSSOP Other; "20-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Maturity; Active Removed Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start Synchronous Rectification Enable, Frequency Control, Power Good, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 748-ICE5QR4780BGXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage Regulators - 2412869P - RS Components, Ltd.
Specs
IOUT 0.3000 amps
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers