Manufacturer: Semtech Corporation
Win Source Part Number: 064235-SC4510ITS
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 064235-SC4510ITS |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4510ITS |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 20-TSSOP |
| Life Cycle Stage | Maturity; Active |