Manufacturer: Semtech Corporation
Win Source Part Number: 064234-SC450ITSTRT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Categories: Integrated Circuits
Status: Active
Case / Package: 38-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 38-TSSOP
IC REG CTRLR BUCK 38TSSOP
Switching Controllers DUAL PHASE POWER SUPP CONTROLL
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 064234-SC450ITSTRT | SC450ITSTRT | SC450ITSTRT | SC450ITSTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC450ITSTRT | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | SSOP; Other; 38-TSSOP | Other; 38-TFSOP (0.173\", 4.40mm Width) |