Manufacturer: Semtech Corporation
Win Source Part Number: 046765-SC450ITS
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Categories: Integrated Circuits
Status: Active
Case / Package: 38-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 046765-SC450ITS |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC450ITS |
| Configuration / Function | Buck |