Manufacturer: Semtech Corporation
Win Source Part Number: 119490-SC4508AMLTRT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Buck-Boost
Frequency - Switching: 100kHz to 1.5MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 97%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-MLPQ (4x4)
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 2.7 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Buck, Buck-Boost Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 12-MLPQ (4x4)
IC REG CTRLR BUCK/BCK-BST 12MLPQ
Switching Controllers BUCK MODE CONTROLLER
Buck, Buck-Boost Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 12-MLPQ (4x4)
IC REG CTRLR BUCK/BCK-BST 12MLPQ
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 119490-SC4508AMLTRT | SC4508AMLTR-ND | SC4508AMLTRT | SC4508AMLTRT | SC4508AMLTRT | SC4508AMLTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4508AMLTRT | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck, Buck-Boost | Buck; Buck-Boost | Buck; Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; 12-MLPQ (4x4) | Other; 12-VQFN Exposed Pad | Other; 12-VQFN Exposed Pad | Other; 12-VQFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | ||||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | Enable, Frequency Control, Soft Start |