Switching Regulator, Current-mode, 2.25A, 1200kHz Switching Freq-Max, 3 X 3 MM, 0.90 MM HEIGHT, ROHS COMPLIANT, MLPQ-16 Product overview: SC4505MLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25A, 1200kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.25A, 1200kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC4505MLTRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 064232-SC4505MLTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 700mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-MLPQ (3x3)
Purpose: Step-Up
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 2.6V
Maximum Output Voltage: 36V (Switch)
Minimum Input Voltage: 2.6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Boost Switching Regulator IC Positive Adjustable 2.6V 1 Output 700mA 16-VFQFN Exposed Pad
IC REG BOOST ADJ 700MA 16MLPQ
IC REG BOOST ADJ 700MA 16MLPQ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-SC4505MLTRT | 064232-SC4505MLTRT | SC4505MLTRT | SC4505MLTRT | SC4505MLTRT |
| Product Name | 2.25A 1200kHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC4505MLTRT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Output Voltage | 36 volts | 2.6 volts | 2.6 to 36 volts | 2.6 volts | |
| IOUT | 0.7000 amps | 0.7000 amps | 0.7000 amps | 0.7000 amps | 0.7000 amps |
| VIN | 12 volts | 12 volts | 2.6 to 12 volts | ||
| fsw | 1200 kHz | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz |