Semtech Corp. 1.3Mhz Step-Up Sw Reg W 1.4A T/r Rohs Compliant Semtech SC4503WLTRT

Description
1.3MHZ STEP-UP SW REG W 1.4A T/R ROHS COMPLIANT: YES
Description
1.3MHZ STEP-UP SW REG W 1.4A T/R ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The SC4503 is a 1.3MHz current-mode step-up switching regulator featuring an integrated 1.4A power transistor. It operates with an input voltage range of 2.5V to 20V and can boost output voltage up to 27V. The device is designed for high voltage applications, with an internal switch rated at 34V, making it suitable for Boost and SEPIC configurations. The regulator includes a shutdown and soft-start pin, which helps to manage input current and output overshoot during startup. It has a low shutdown current of less than 1OºA, making it ideal for portable applications. The SC4503 is available in compact packages, specifically a low-profile 5-lead TSOT-23 and an 8-lead 2x2mm MLPD-W, allowing for the use of small external passive components. Typical applications include local DC-DC converters, TFT bias supplies, XDSL power supplies, medical equipment, digital cameras, and white LED drivers. The device is fully compliant with WEEE and RoHS standards.

Datasheet Summary
Powered by GS/AI

The SC4503 is a 1.3MHz current-mode step-up switching regulator featuring an integrated 1.4A power transistor. It operates with an input voltage range of 2.5V to 20V and can boost output voltage up to 27V. The device is designed for high voltage applications, with an internal switch rated at 34V, making it suitable for Boost and SEPIC configurations. The regulator includes a shutdown and soft-start pin, which helps to manage input current and output overshoot during startup. It has a low shutdown current of less than 1OºA, making it ideal for portable applications. The SC4503 is available in compact packages, specifically a low-profile 5-lead TSOT-23 and an 8-lead 2x2mm MLPD-W, allowing for the use of small external passive components. Typical applications include local DC-DC converters, TFT bias supplies, XDSL power supplies, medical equipment, digital cameras, and white LED drivers. The device is fully compliant with WEEE and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
1.3Mhz Step-Up Sw Reg W 1.4A T/r Rohs Compliant Semtech - 10AH2384 - Newark, An Avnet Company
Chicago, IL, United States
1.3Mhz Step-Up Sw Reg W 1.4A T/r Rohs Compliant Semtech
10AH2384
1.3Mhz Step-Up Sw Reg W 1.4A T/r Rohs Compliant Semtech 10AH2384
1.3MHZ STEP-UP SW REG W 1.4A T/R ROHS COMPLIANT: YES

1.3MHZ STEP-UP SW REG W 1.4A T/R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 10AH2384
Product Name 1.3Mhz Step-Up Sw Reg W 1.4A T/r Rohs Compliant Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1054QH - Micross Components, Inc.
Micross Components, Inc.
View Details