Boost Switching Regulator IC Positive Adjustable 1.25V 1 Output 1.4A (Switch) 8-WFDFN Exposed Pad
IC REG BOOST ADJ 1.4A 8MLPD
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC4503WLTRT-A0 | SC4503WLTRT-A0 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 8-WFDFN Exposed Pad | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 1.25 to 27 volts |