Semtech Corp. Dc/dc Conv, Boost, 1.3Mhz, 85Deg C; Topology Semtech SC4503TSKTRT

Description
DC/DC CONV, BOOST, 1.3MHZ, 85DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:1.9A; Output Voltage Min:2.5V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BOOST, 1.3MHZ, 85DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:1.9A; Output Voltage Min:2.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Boost, 1.3Mhz, 85Deg C; Topology Semtech - 94AC7982 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 1.3Mhz, 85Deg C; Topology Semtech
94AC7982
Dc/dc Conv, Boost, 1.3Mhz, 85Deg C; Topology Semtech 94AC7982
DC/DC CONV, BOOST, 1.3MHZ, 85DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:1.9A; Output Voltage Min:2.5V RoHS Compliant: Yes

DC/DC CONV, BOOST, 1.3MHZ, 85DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:1.9A; Output Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 94AC7982
Product Name Dc/dc Conv, Boost, 1.3Mhz, 85Deg C; Topology Semtech
Input Voltage 2.5 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details