Manufacturer: Semtech Corporation
Win Source Part Number: 028145-SC4503TSKTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.3MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.4A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 27V
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.4A (Switch) SOT-23-5 Thin, TSOT-23-5
Switching Regulator, Current-mode, 2.5A, 1550kHz Switching Freq-Max, PDSO5, ROHS COMPLIANT, MO-193AB, TSOT-23, 5 PIN Product overview: SC4503TSKTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 1550kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5A, 1550kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC4503TSKTRT can be used for catalog matching and distributor lookup.
IC REG BOOST ADJ 1.4A TSOT23-5
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.4A (Switch) SOT-23-5 Thin, TSOT-23-5
Switching Voltage Regulators 1.3MHZ STEP-UP SW REG W 1.4A
IC REG BOOST ADJ 1.4A TSOT23-5
IC REG BOOST ADJ 1.4A TSOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 028145-SC4503TSKTRT | SC4503TSKTR-ND | 739-SC4503TSKTRT | SC4503TSKTRT | SC4503TSKTRT | SC4503TSKTRT | SC4503TSKTRT | SC4503TSKTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC4503TSKTRT | Voltage Regulators - DC DC Switching Regulators | 2.5A 1550kHz Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOT | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Life Cycle Stage | Maturity; Active | Removed | Removed; Obsolete | |||||
| Special Features | Multiple Outputs; Synchronous Rectification |