Semtech Corp. 2A 2000kHz Voltage Regulator IC SC4502MLTRT

Description
Switching Regulator, Current-mode, 2A, 2000kHz Switching Freq-Max, PDSO10, 3 X 3 MM, ROHS COMPLIANT, MLPD-10 Product overview: SC4502MLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 2000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 2000kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC4502MLTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Regulator, Current-mode, 2A, 2000kHz Switching Freq-Max, PDSO10, 3 X 3 MM, ROHS COMPLIANT, MLPD-10 Product overview: SC4502MLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 2000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 2000kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC4502MLTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 2000kHz Voltage Regulator IC
739-SC4502MLTRT
2A 2000kHz Voltage Regulator IC 739-SC4502MLTRT
Switching Regulator, Current-mode, 2A, 2000kHz Switching Freq-Max, PDSO10, 3 X 3 MM, ROHS COMPLIANT, MLPD-10 Product overview: SC4502MLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 2000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 2000kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC4502MLTRT can be used for catalog matching and distributor lookup.

Switching Regulator, Current-mode, 2A, 2000kHz Switching Freq-Max, PDSO10, 3 X 3 MM, ROHS COMPLIANT, MLPD-10 Product overview: SC4502MLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 2000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 2000kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC4502MLTRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC4502MLTRT - 028144-SC4502MLTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC4502MLTRT
028144-SC4502MLTRT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC4502MLTRT 028144-SC4502MLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 028144-SC4502MLTRT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.4A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MLPD (3x3) Purpose: Step-Up Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.4V Maximum Output Voltage: 32V Minimum Input Voltage: 1.4V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 028144-SC4502MLTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.4A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MLPD (3x3)
Purpose: Step-Up
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.4V
Maximum Output Voltage: 32V
Minimum Input Voltage: 1.4V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - SC4502MLTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
SC4502MLTRT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators SC4502MLTRT
IC REG BOOST ADJ 1.4A 10MLPD

IC REG BOOST ADJ 1.4A 10MLPD

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - SC4502MLTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
SC4502MLTRT
PMIC - Voltage Regulators - DC DC Switching Regulators SC4502MLTRT
IC REG BOOST ADJ 1.4A 10MLPD

IC REG BOOST ADJ 1.4A 10MLPD

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - SC4502MLTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
SC4502MLTRT
Voltage Regulators - DC DC Switching Regulators SC4502MLTRT
Boost Switching Regulator IC Positive Adjustable 1.4V 1 Output 1.4A (Switch) 10-VFDFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable 1.4V 1 Output 1.4A (Switch) 10-VFDFN Exposed Pad

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-SC4502MLTRT 028144-SC4502MLTRT SC4502MLTRT SC4502MLTRT SC4502MLTRT
Product Name 2A 2000kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC4502MLTRT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Output Voltage 32 volts 1.4 volts 1.4 volts 1.4 to 32 volts
IOUT 1.4 amps 1.4 amps 1.4 amps 1.4 amps 1.4 amps
VIN 16 volts 16 volts 1.4 to 16 volts
fsw 2000 kHz 1500 kHz 1500 kHz 1500 kHz 1500 kHz
Unlock Full Specs
to access all available technical data