Manufacturer: Semtech Corporation
Win Source Part Number: 028143-SC4501MSETRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A (Switch)
Family Name: SC4501
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-EP
Purpose: Step-Up
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.4V
Maximum Output Voltage: 32V
Minimum Input Voltage: 1.4V
Alternative Parts (Cross-Reference): LT1949-1EMS8#PBF; LT1949-1EMS8; LT1949-1EMS8#TRM;
Introduction Date: November 19, 2004
ECCN: EAR99
Country of Origin: Malaysia
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Switching Regulator, Current-mode, 2.8A, 2000kHz Switching Freq-Max, PDSO8, HALOGEN FREE ROHS COMPLIANT, MO-187AA-T, MSOP-8 Product overview: SC4501MSETRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8A, 2000kHz, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8A, 2000kHz, MSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC4501MSETRT can be used for catalog matching and distributor lookup.
"Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.4V 1 Output 2A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.4V 1 Output 2A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
IC REG BOOST ADJUSTABLE 2A 8MSOP
Switching Voltage Regulators 2AMP,2MHZ STEP-UP SW REG W/SS
IC REG BOOST ADJUSTABLE 2A 8MSOP
IC REG BOOST ADJ 2A 8MSOP
IC REG MULT CONFIG ADJ 2A 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 028143-SC4501MSETRT | 739-SC4501MSETRT | SC4501MSETR-ND | SC4501MSETRT | SC4501MSETRT | SC4501MSETRT | SC4501MSETRT | 684-SC4501MSETRT | SC4501MSETRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC4501MSETRT | 2.8A 2000kHz MSOP Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BOOST ADJ 2A 8MSOP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-MSOP-EP | Other; MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | SSOP | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | ||||||
| Special Features | Multiple Outputs; Synchronous Rectification |