Manufacturer: Semtech Corporation
Win Source Part Number: 103466-SC4501MLTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MLPD (3x3)
Purpose: Step-Up
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.4V
Maximum Output Voltage: 32V
Minimum Input Voltage: 1.4V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Switching Regulator, Current-mode, 2.8A, 2000kHz Switching Freq-Max, PDSO10, 3 X 3 MM, HALOGEN FREE AND ROHS COMPLIANT, MLPD-10 Product overview: SC4501MLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8A, 2000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8A, 2000kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC4501MLTRT can be used for catalog matching and distributor lookup.
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.4V 1 Output 2A (Switch) 10-VFDFN Exposed Pad
Switching Voltage Regulators 2AMP,2MHZ STEP-UP SW REG W/SS
IC REG BOOST ADJ 2A 10MLPD
IC REG MULT CONFIG ADJ 2A 10MLPD
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.4V 1 Output 2A (Switch) 10-VFDFN Exposed Pad
IC REG BOOST ADJ 2A 10MLPD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 103466-SC4501MLTRT | 739-SC4501MLTRT | SC4501MLTR-ND | SC4501MLTRT | SC4501MLTRT | SC4501MLTRT | SC4501MLTRT | SC4501MLTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC4501MLTRT | 2.8A 2000kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 10-MLPD (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||||
| Life Cycle Stage | Maturity; Active | Removed | Removed; Obsolete | |||||
| Special Features | Multiple Outputs; Synchronous Rectification |