Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.4V 1 Output 2A (Switch) 10-VFDFN Exposed Pad
IC REG BOOST ADJ 2A 10MLPD
IC REG MULT CONFIG ADJ 2A 10MLP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC4501MLTRT-A0 | SC4501MLTRT-A0 | SC4501MLTRT-A0 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-VFDFN Exposed Pad | ||
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Output Voltage | 1.4 to 32 volts | 1.4 volts |