Manufacturer: Semtech Corporation
Win Source Part Number: 1094808-SC445TETRT
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 700kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: Analog, PWM
Family Name: SC445
Output Voltage: 42V
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP-EP
Maximum Supply Voltage: 27V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 150mA
Alternative Parts (Cross-Reference): LT3599IUH#PBF; LT3599EUH#PBF; LT3599EFE#TRPBF; LT3599EFE#PBF;
Introduction Date: April 22, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Interface Circuit Product overview: SC445TETRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC445TETRT can be used for catalog matching and distributor lookup.
LED Lighting Drivers 4-STRING DRIVER OF 150MA LED&A
IC LED DRVR RGLTR PWM 20TSSOP
IC LED DRIVER RGLTR DIM 20TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1094808-SC445TETRT | 137-SC445TETRT | SC445TETRT | SC445TETRT | SC445TETRT |
| Product Name | PMIC - PMIC - LED Drivers - SC445TETRT | LED Driver IC | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.5 volts | 4.5 to 27 volts | |||
| Output Voltage | 42 volts | 42 volts | |||
| Output Current | 150 milliamps | 150 milliamps |