Semtech Corp. PMIC - PMIC - Voltage Reference - SC4431CSK-1TR SC4431CSK-1TR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 315562-SC4431CSK-1TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Voltage - Input: 1.5 V to 15 V Output Type: Adjustable Reference Type: Shunt Output Current: 40mA Current - Cathode: 110μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.224V Maximum Output Voltage: 13.776V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 315562-SC4431CSK-1TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Voltage - Input: 1.5 V to 15 V Output Type: Adjustable Reference Type: Shunt Output Current: 40mA Current - Cathode: 110μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.224V Maximum Output Voltage: 13.776V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - SC4431CSK-1TR - 315562-SC4431CSK-1TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SC4431CSK-1TR
315562-SC4431CSK-1TR
PMIC - PMIC - Voltage Reference - SC4431CSK-1TR 315562-SC4431CSK-1TR
Manufacturer: Semtech Corporation Win Source Part Number: 315562-SC4431CSK-1TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Voltage - Input: 1.5 V to 15 V Output Type: Adjustable Reference Type: Shunt Output Current: 40mA Current - Cathode: 110μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.224V Maximum Output Voltage: 13.776V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 315562-SC4431CSK-1TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Voltage - Input: 1.5 V to 15 V
Output Type: Adjustable
Reference Type: Shunt
Output Current: 40mA
Current - Cathode: 110μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.224V
Maximum Output Voltage: 13.776V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.224V 40mA SOT-23 Precision Voltage Reference IC
693-SC4431CSK-1TR
1.224V 40mA SOT-23 Precision Voltage Reference IC 693-SC4431CSK-1TR
V-Ref Precision 1.224V 40mA 5-Pin SOT-23 T/R Product overview: SC4431CSK-1TR from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.224V, 40mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.224V, 40mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC4431CSK-1TR can be used for catalog matching and distributor lookup.

V-Ref Precision 1.224V 40mA 5-Pin SOT-23 T/R Product overview: SC4431CSK-1TR from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.224V, 40mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.224V, 40mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC4431CSK-1TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 315562-SC4431CSK-1TR 693-SC4431CSK-1TR
Product Name PMIC - PMIC - Voltage Reference - SC4431CSK-1TR 1.224V 40mA SOT-23 Precision Voltage Reference IC
Package Type SOT23; Other; SOT-23-5 Other; SOT
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM285-2.5 Micropower Voltage Reference - LM285DRG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details