Manufacturer: Semtech Corporation
Win Source Part Number: 893789-SC442ULTRT
Features: LED Driver IC 10 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 28-UMLP
Package: Reel - TR
Package: 28-UFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-UMLP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: SC442ULTRTCT, SC442ULTRTDKR, SC442ULTRTTR
LED Driver, 120-Segment, 4 X 4 MM, 0.60 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, MLPQ-28 Product overview: SC442ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC442ULTRT can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR PWM 30MA 28UMLP
IC LED DRIVER RGLTR DIM 28UMLP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 893789-SC442ULTRT | 137-SC442ULTRT | SC442ULTRT | SC442ULTRT |
| Product Name | PMIC - PMIC - LED Drivers - SC442ULTRT | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | |||
| Package Type | 28-UMLP | |||
| Output Voltage | 42 volts | |||
| Number of Channels | 10 # |