Semtech Corp. PMIC - PMIC - LED Drivers - SC440MLTRT SC440MLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 115039-SC440MLTRT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Output Voltage: 40V Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-MLPQ (4x4) Maximum Supply Voltage: 21V Operating Input Voltage(Min): 4.5V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 115039-SC440MLTRT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Output Voltage: 40V Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-MLPQ (4x4) Maximum Supply Voltage: 21V Operating Input Voltage(Min): 4.5V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - SC440MLTRT - 115039-SC440MLTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SC440MLTRT
115039-SC440MLTRT
PMIC - PMIC - LED Drivers - SC440MLTRT 115039-SC440MLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 115039-SC440MLTRT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Output Voltage: 40V Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-MLPQ (4x4) Maximum Supply Voltage: 21V Operating Input Voltage(Min): 4.5V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 115039-SC440MLTRT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 800kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: Analog, PWM
Output Voltage: 40V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-MLPQ (4x4)
Maximum Supply Voltage: 21V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-SC440MLTRT
LED Driver IC 137-SC440MLTRT
LED Driver, 60-Segment, 4 X 4 MM, 1 MM HEIGHT, ROHS COMPLIANT, MLPQ-24 Product overview: SC440MLTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC440MLTRT can be used for catalog matching and distributor lookup.

LED Driver, 60-Segment, 4 X 4 MM, 1 MM HEIGHT, ROHS COMPLIANT, MLPQ-24 Product overview: SC440MLTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC440MLTRT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - SC440MLTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
SC440MLTRT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers SC440MLTRT
IC LED DRV RGLTR PWM 30MA 24MLPQ

IC LED DRV RGLTR PWM 30MA 24MLPQ

Supplier's Site
PMIC - LED Drivers - SC440MLTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
SC440MLTRT
PMIC - LED Drivers SC440MLTRT
IC LED DRIVER RGLTR DIM 24MLPQ

IC LED DRIVER RGLTR DIM 24MLPQ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 115039-SC440MLTRT 137-SC440MLTRT SC440MLTRT SC440MLTRT
Product Name PMIC - PMIC - LED Drivers - SC440MLTRT LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts 4.5 to 21 volts
Output Voltage 40 volts 40 volts
Output Current 30 milliamps 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 200 watts
Features RoHS Compliant
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368344-NCR321ZX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Output Voltage 16 volts
View Details
6 suppliers
PMIC - LED Drivers - EL7513IWT-T7 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 500 milliamps
View Details
 - LM3401MMX/S7002590 - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers