Shunt Voltage Reference IC Adjustable 2.5V 30VV ±0.5% 8-SO
IC VREF SHUNT ADJ 0.5% 8SO Product overview: SC431CSQTRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431CSQTRT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1250887-SC431CSQTRT
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Current - Supply: 150mA
Voltage - Output (Max): 30 V
Voltage - Output (Min/Fixed): 2.5V
Current - Cathode: 130 µA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Semtech Corporation
Base Product Number: SC431
Product Status: Obsolete
IC VREF SHUNT ADJ 0.5% 8SO
IC VREF SHUNT ADJ 0.5% 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | SC431CSQTRT-ND | 693-SC431CSQTRT | 1250887-SC431CSQTRT | SC431CSQTRT | SC431CSQTRT |
| Product Name | Voltage Reference | Precision Voltage Reference IC | Integrated Circuits (ICs) - PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener; Shunt | Shunt / Zener | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Accuracy | 0.5000 % | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |