Semtech Corp. PMIC - PMIC - Voltage Reference - SC431CSKQTRT SC431CSKQTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1246982-SC431CSKQTRT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 150mA Current - Cathode: 130μA Family Name: SC431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semtech.com Manufacturer Package: SOT-23-3 Output Voltage MAX: 30V Alternative Parts (Cross-Reference): TL432BQDBZ; TL432BIDBZ; TL432CDBZT; Introduction Date: February 16, 2000 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1246982-SC431CSKQTRT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 150mA Current - Cathode: 130μA Family Name: SC431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semtech.com Manufacturer Package: SOT-23-3 Output Voltage MAX: 30V Alternative Parts (Cross-Reference): TL432BQDBZ; TL432BIDBZ; TL432CDBZT; Introduction Date: February 16, 2000 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - SC431CSKQTRT - 1246982-SC431CSKQTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SC431CSKQTRT
1246982-SC431CSKQTRT
PMIC - PMIC - Voltage Reference - SC431CSKQTRT 1246982-SC431CSKQTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1246982-SC431CSKQTRT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 150mA Current - Cathode: 130μA Family Name: SC431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semtech.com Manufacturer Package: SOT-23-3 Output Voltage MAX: 30V Alternative Parts (Cross-Reference): TL432BQDBZ; TL432BIDBZ; TL432CDBZT; Introduction Date: February 16, 2000 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Semtech Corporation
Win Source Part Number: 1246982-SC431CSKQTRT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 150mA
Current - Cathode: 130μA
Family Name: SC431
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.semtech.com
Manufacturer Package: SOT-23-3
Output Voltage MAX: 30V
Alternative Parts (Cross-Reference): TL432BQDBZ; TL432BIDBZ; TL432CDBZT;
Introduction Date: February 16, 2000
ECCN: EAR99
Country of Origin: Malaysia
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Voltage Reference - SC431CSKQTRT - ODG (Origin Data Global)
Shenzhen, China
Voltage Reference
SC431CSKQTRT
Voltage Reference SC431CSKQTRT
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1246982-SC431CSKQTRT SC431CSKQTRT
Product Name PMIC - PMIC - Voltage Reference - SC431CSKQTRT Voltage Reference
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Unlock Full Specs
to access all available technical data