IC REG DL BUCK/LNR 1MHZ 32MLPQ
Dual Switching Controller, Voltage-mode, 10A, 1000kHz Switching Freq-Max, MLPQ-32 Product overview: SC427MLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10A, 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 10A, 1000kHz, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC427MLTRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 1094803-SC427MLTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Linear (LDO) (1)
Frequency - Switching: 1MHz
Number of Outputs: 2
Voltage/Current - Output 1: Adj, 10A
Voltage/Current - Output 2: 5V, 200mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-MLPQ (5x5)
Purpose: Any Function
Supply Voltage - Operating: 3 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators INTEGRATED FET REGULATOR
IC REG DL BUCK/LNR 1MHZ 32MLPQ
IC REG DL BUCK/LNR 1MHZ 32MLPQ
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 1MHz 32-MLPQ (5x5)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SC427MLTR-ND | 776-SC427MLTRT | 1094803-SC427MLTRT | SC427MLTRT | SC427MLTRT | SC427MLTRT | SC427MLTRT |
| Product Name | Voltage Regulators - Linear + Switching | Dual 10A 1000kHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - SC427MLTRT | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||||
| Package Type | Other; 32-WFQFN Exposed Pad | Other; 32-MLPQ (5x5) | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | |||
| Output Voltage | 5 volts | 5.5 volts | |||||
| IOUT | 10 amps | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |